Micron Technology, Inc. Memory MT29F512G08AUCBBK8-6:B TR

Description
IC FLASH 512GBIT PARALLEL 166MHZ
Description
IC FLASH 512GBIT PARALLEL 166MHZ

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 512GBIT PARALLEL 166MHZ

IC FLASH 512GBIT PARALLEL 166MHZ

Supplier's Site
FLASH - NAND (SLC) Memory IC 512Gbit Parallel 166 MHz

FLASH - NAND (SLC) Memory IC 512Gbit Parallel 166 MHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08AUCBBK8-6:B TR
Integrated Circuits (ICs) - Memory - Memory MT29F512G08AUCBBK8-6:B TR
IC FLASH 512GBIT PARALLEL 166MHZ

IC FLASH 512GBIT PARALLEL 166MHZ

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT29F512G08AUCBBK8-6:B TR MT29F512G08AUCBBK8-6:B TR MT29F512G08AUCBBK8-6:B TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821502VXF - 5962R1821502VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details