MT29F4T08GMLCEJ4-QA:C -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Micron Technology, Inc.
Integrated Circuits (ICs) - Memory - Memory
MT29F4T08GMLCEJ4-QA:C
Description
QLC 4T 512GX8 VBGA
Description
QLC 4T 512GX8 VBGA
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
MT29F4T08GMLCEJ4-QA:C |
|
Product Name
|
Integrated Circuits (ICs) - Memory - Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details
Memory Category
DRAM; DRAM Chip
Access Time
70 to 100 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details