MT29F4T08EULKEM4-ITF:K -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Micron Technology, Inc.
Integrated Circuits (ICs) - Memory - Memory
MT29F4T08EULKEM4-ITF:K
Description
TLC 4T 512GX8 LBGA IT
-
Quarktwin Technology Ltd.
Description
TLC 4T 512GX8 LBGA IT
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
|
Product Number
|
MT29F4T08EULKEM4-ITF:K |
MT29F4T08EULKEM4-ITF:K |
|
Product Name
|
Integrated Circuits (ICs) - Memory - Memory |
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details
Memory Category
FLASH
Access Time
70 to 150 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details