Micron Technology, Inc. IT infrastructure Memory MT29F4T08EUHAFM4-3ITF:A

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
Flash Memory, 4Tbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7800 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Tbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7800
Flash Memory, 4Tbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7800
FLASH MEMORY, 4TBIT, -40 TO 85DEG C; Flash Memory Type:TLC NAND; Memory Size:4096Gbit; Flash Memory Configuration:512G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:132Pins; Clock Frequency:333MHz RoHS Compliant: Yes

FLASH MEMORY, 4TBIT, -40 TO 85DEG C; Flash Memory Type:TLC NAND; Memory Size:4096Gbit; Flash Memory Configuration:512G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:132Pins; Clock Frequency:333MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 80AH7800
Product Name IT infrastructure Memory Flash Memory, 4Tbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 051AL016J70TFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details