Micron Technology, Inc. Memory - Flash - MT29F4T08CTHBBM5-3R:B MT29F4T08CTHBBM5-3R:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 4Tb (512G x 8) Parallel 333 MHz Package: Tray Part Status: Not For New Designs Family Name: MT29F4T08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1120 REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 4Tb (512G x 8) Parallel 333 MHz Package: Tray Part Status: Not For New Designs Family Name: MT29F4T08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1120 REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F4T08CTHBBM5-3R:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4T08CTHBBM5-3R:B
Memory - Flash - MT29F4T08CTHBBM5-3R:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 4Tb (512G x 8) Parallel 333 MHz Package: Tray Part Status: Not For New Designs Family Name: MT29F4T08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1120 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 4Tb (512G x 8) Parallel 333 MHz
Package: Tray
Part Status: Not For New Designs
Family Name: MT29F4T08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
333MHZ Memory IC and Storage Component - 774-MT29F4T08CTHBBM5-3R:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Memory IC and Storage Component
774-MT29F4T08CTHBBM5-3R:B
333MHZ Memory IC and Storage Component 774-MT29F4T08CTHBBM5-3R:B
IC FLASH 4TBIT PARALLEL 333MHZ Product overview: MT29F4T08CTHBBM5-3R: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4T08CTHBBM5 -3R:B can be used for catalog matching and distributor lookup.

IC FLASH 4TBIT PARALLEL 333MHZ Product overview: MT29F4T08CTHBBM5-3R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4T08CTHBBM5-3R:B can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND Memory IC 4Tbit Parallel 333 MHz

FLASH - NAND Memory IC 4Tbit Parallel 333 MHz

Buy Now
IC FLASH 4TB PARALLEL 333MHZ

IC FLASH 4TB PARALLEL 333MHZ

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4T08CTHBBM5-3R:B
Integrated Circuits (ICs) - Memory - Memory MT29F4T08CTHBBM5-3R:B
IC FLASH 4TBIT PARALLEL 333MHZ

IC FLASH 4TBIT PARALLEL 333MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4T08CTHBBM5-3R:B MT29F4T08CTHBBM5-3R:B MT29F4T08CTHBBM5-3R:B MT29F4T08CTHBBM5-3R:B
Product Name Memory - Flash - MT29F4T08CTHBBM5-3R:B 333MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - S25FL128SDSMFV000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details