Micron Technology, Inc. Memory - Flash - MT29F4G16ABBEAH4:E TR MT29F4G16ABBEAH4:E TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (256M x 16) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (256M x 16) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F4G16ABBEAH4:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G16ABBEAH4:E TR
Memory - Flash - MT29F4G16ABBEAH4:E TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (256M x 16) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (256M x 16)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MT29F4G16ABBEAH4:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G16ABBEAH4:E TR
Memory IC and Storage Component 774-MT29F4G16ABBEAH4:E TR
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBEAH4:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBEAH4 :E TR can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBEAH4:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBEAH4:E TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F4G16ABBEAH4:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G16ABBEAH4:E TR
Integrated Circuits (ICs) - Memory - Memory MT29F4G16ABBEAH4:E TR
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G16ABBEAH4:E TR MT29F4G16ABBEAH4:E TR MT29F4G16ABBEAH4:E TR MT29F4G16ABBEAH4:E TR
Product Name Memory - Flash - MT29F4G16ABBEAH4:E TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 28503869 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details