Micron Technology, Inc. Memory MT29F4G16ABBDAHC-IT:D

Description
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (10.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (10.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F4G16ABBDAHC-IT:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (10.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F4G16ABBDAHC-IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G16ABBDAHC-IT:D
Memory IC and Storage Component 774-MT29F4G16ABBDAHC-IT:D
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBDAHC-IT: D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAHC -IT:D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBDAHC-IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAHC-IT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29F4G16ABBDAHC-IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G16ABBDAHC-IT:D
Memory - Flash - MT29F4G16ABBDAHC-IT:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16) Family Name: MT29F4G16ABBDAHC Categories: Integrated Circuits Supplier Device Package: 63-VFBGA Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Alternative Parts (Cross-Reference): MT29F4G16ABBDAHC-IT: D TR; MT29F4G16ABBDAH4-AIT :D; MT29F4G16ABBDAHC:D; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MT29F4G16 Manufacturer Pack Quantity: 1,140 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (256M x 16)
Family Name: MT29F4G16ABBDAHC
Categories: Integrated Circuits
Supplier Device Package: 63-VFBGA
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Alternative Parts (Cross-Reference): MT29F4G16ABBDAHC-IT:D TR; MT29F4G16ABBDAH4-AIT:D; MT29F4G16ABBDAHC:D;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MT29F4G16
Manufacturer Pack Quantity: 1,140
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F4G16ABBDAHC-IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G16ABBDAHC-IT:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G16ABBDAHC-IT:D
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)

Buy Now
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F4G16ABBDAHC-IT:D-ND 774-MT29F4G16ABBDAHC-IT:D MT29F4G16ABBDAHC-IT:D MT29F4G16ABBDAHC-IT:D MT29F4G16ABBDAHC-IT:D MT29F4G16ABBDAHC-IT:D
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F4G16ABBDAHC-IT:D Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 28486511 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL129P0XMFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details