Micron Technology, Inc. Memory - Flash - MT29F4G16ABBDAHC-IT:D TR MT29F4G16ABBDAHC-IT:D TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F4G16ABBDAHC-IT:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G16ABBDAHC-IT:D TR
Memory - Flash - MT29F4G16ABBDAHC-IT:D TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 4Gb (256M x 16)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Memory - 557-1462-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (10.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F4G16ABBDAHC-IT:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G16ABBDAHC-IT:D TR
Memory IC and Storage Component 774-MT29F4G16ABBDAHC-IT:D TR
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBDAHC-IT: D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAHC -IT:D TR can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBDAHC-IT:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAHC-IT:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F4G16ABBDAHC-IT:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G16ABBDAHC-IT:D TR
Integrated Circuits (ICs) - Memory - Memory MT29F4G16ABBDAHC-IT:D TR
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1462-2-ND 774-MT29F4G16ABBDAHC-IT:D TR MT29F4G16ABBDAHC-IT:D TR MT29F4G16ABBDAHC-IT:D TR MT29F4G16ABBDAHC-IT:D TR
Product Name Memory - Flash - MT29F4G16ABBDAHC-IT:D TR Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Memory - 34293369A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details