Micron Technology, Inc. Memory IC and Storage Component MT29F4G16ABBDAH4-AIT:D

Description
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABBDAH4-AIT :D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAH4 -AIT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABBDAH4-AIT :D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAH4 -AIT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F4G16ABBDAH4-AIT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G16ABBDAH4-AIT:D
Memory IC and Storage Component 774-MT29F4G16ABBDAH4-AIT:D
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABBDAH4-AIT :D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAH4 -AIT:D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABBDAH4-AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAH4-AIT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT29F4G16ABBDAH4-AIT:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 48-TSOP I

FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 48-TSOP I

Buy Now Datasheet
Memory - Flash - MT29F4G16ABBDAH4-AIT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G16ABBDAH4-AIT:D
Memory - Flash - MT29F4G16ABBDAH4-AIT:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16) Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,260 Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (256M x 16)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,260
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F4G16ABBDAH4-AIT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G16ABBDAH4-AIT:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G16ABBDAH4-AIT:D
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G16ABBDAH4-AIT:D MT29F4G16ABBDAH4-AIT:D-ND MT29F4G16ABBDAH4-AIT:D MT29F4G16ABBDAH4-AIT:D MT29F4G16ABBDAH4-AIT:D
Product Name Memory IC and Storage Component Memory Memory - Flash - MT29F4G16ABBDAH4-AIT:D Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL01GS-11DHV013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details