Micron Technology, Inc. Memory MT29F4G16ABADAWP-IT:D TR

Description
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 48-TSOP I
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 48-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1457-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 48-TSOP I

FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 48-TSOP I

Buy Now Datasheet
Memory - Flash - MT29F4G16ABADAWP-IT:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G16ABADAWP-IT:D TR
Memory - Flash - MT29F4G16ABADAWP-IT:D TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (256M x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (256M x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MT29F4G16ABADAWP-IT:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G16ABADAWP-IT:D TR
Memory IC and Storage Component 774-MT29F4G16ABADAWP-IT:D TR
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABADAWP-IT: D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABADAWP -IT:D TR can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABADAWP-IT:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABADAWP-IT:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I

Buy Now
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F4G16ABADAWP-IT:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G16ABADAWP-IT:D TR
Integrated Circuits (ICs) - Memory - Memory MT29F4G16ABADAWP-IT:D TR
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1457-2-ND 774-MT29F4G16ABADAWP-IT:D TR MT29F4G16ABADAWP-IT:D TR MT29F4G16ABADAWP-IT:D TR MT29F4G16ABADAWP-IT:D TR
Product Name Memory Memory - Flash - MT29F4G16ABADAWP-IT:D TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies - 59T0076 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Access Time 1.50E6 ns
View Details
 - 27S181PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers