Micron Technology, Inc. Memory MT29F4G08ABBFAH4-AIT:F

Description
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Request a Quote
Description
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micron 4Gbit NAND Flash Memory (part number MT29F4G08ABBFAH4) features single-level cell (SLC) technology and operates within an industrial temperature range of -40°C to +85°C. It has a device size of 4Gb, organized as 512M x 8 bits, with a page size of 4352 bytes and a block size of 64 pages. The memory supports asynchronous I/O performance with a typical read page time of 25µs (with ECC disabled) and a program page time of 200µs (with ECC disabled). The device is compliant with the Open NAND Flash Interface (ONFI) 1.0 standard and includes advanced command sets such as program page cache mode and one-time programmable (OTP) mode. Endurance is rated at 100,000 program/erase cycles, with a data retention period of 10 years at 85°C. The operating voltage range is between 1.7V and 1.95V. The package is a 63-ball VFBGA, measuring 9mm x 11mm x 1.0mm. This product is suitable for applications requiring reliable flash memory in harsh environments.

Datasheet Summary
Powered by GS/AI

The Micron 4Gbit NAND Flash Memory (part number MT29F4G08ABBFAH4) features single-level cell (SLC) technology and operates within an industrial temperature range of -40°C to +85°C. It has a device size of 4Gb, organized as 512M x 8 bits, with a page size of 4352 bytes and a block size of 64 pages. The memory supports asynchronous I/O performance with a typical read page time of 25µs (with ECC disabled) and a program page time of 200µs (with ECC disabled). The device is compliant with the Open NAND Flash Interface (ONFI) 1.0 standard and includes advanced command sets such as program page cache mode and one-time programmable (OTP) mode. Endurance is rated at 100,000 program/erase cycles, with a data retention period of 10 years at 85°C. The operating voltage range is between 1.7V and 1.95V. The package is a 63-ball VFBGA, measuring 9mm x 11mm x 1.0mm. This product is suitable for applications requiring reliable flash memory in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT29F4G08ABBFAH4-AIT:F-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 4Gbit Parallel 63-VFBGA (9x11)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F4G08ABBFAH4-AIT:F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G08ABBFAH4-AIT:F
Integrated Circuits (ICs) - Memory - Memory MT29F4G08ABBFAH4-AIT:F
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7794 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7794
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7794
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT29F4G08ABBFAH4-AIT:F-ND MT29F4G08ABBFAH4-AIT:F MT29F4G08ABBFAH4-AIT:F MT29F4G08ABBFAH4-AIT:F 80AH7794
Product Name Memory IT infrastructure Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 63-VFBGA BGA; 63-VFBGA BGA VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - IS29GL512S-11DHB010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers