FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (10.5x13)
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (10.5x13)
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (10.5x13)
Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABBDAHC-IT:
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1459-1-ND | 774-MT29F4G08ABBDAHC-IT:D TR | MT29F4G08ABBDAHC-IT:D TR | MT29F4G08ABBDAHC-IT:D TR | MT29F4G08ABBDAHC-IT:D TR | |
| Product Name | Memory | Memory - Flash - MT29F4G08ABBDAHC-IT:D TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 63-VFBGA | BGA; Tape & Reel (TR) | BGA; 63-VFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | 63-VFBGA | 1.7V ~ 1.95V | |
| Endurance | 100000 Write/Erase Cycles |