FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (10.5x13)
Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F4G08ABBDAHC-AIT:D-ND | 80AH7786 | MT29F4G08ABBDAHC-AIT:D | MT29F4G08ABBDAHC-AIT:D | MT29F4G08ABBDAHC-AIT:D | MT29F4G08ABBDAHC-AIT:D | |
| Product Name | Memory | IT infrastructure Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 63-VFBGA | VFBGA | 63-VFBGA | BGA; 63-VFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V |