IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G08ABAEAWP-IT:
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Family Name: MT29F4G08ABAEA
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): MT29F4G08ABAEAH4-IT:
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: MT29F4G08
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 4GBIT PARALLEL 48TSOP I
IC FLASH 4GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I
IC FLASH 4GBIT PARALLEL 48TSOP I
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH MEMORY, 4GBIT, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F4G08ABAEAWP-IT:E | MT29F4G08ABAEAWP-IT:E | MT29F4G08ABAEAWP-IT:E | MT29F4G08ABAEAWP-IT:E | MT29F4G08ABAEAWP-IT:E | 80AH7778 | 82AJ0635 | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F4G08ABAEAWP-IT:E | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 4Gbit, -40 To 85Deg C Micron |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Non-Volatile | Flash | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Address Bus Width | 8 bits | |||||||
| Package Type | Tray | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | TSOP-I | ||||
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 48-TFSOP (0.724, 18.40mm Width) |