Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Categories: Integrated Circuits
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MT29F4G08
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABAEAH4:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABAEAH4
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH MEMORY, 4GBIT, 0 TO 70DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F4G08ABAEAH4:E | MT29F4G08ABAEAH4:E | 80AH7777 | MT29F4G08ABAEAH4:E | MT29F4G08ABAEAH4:E | MT29F4G08ABAEAH4:E | |
| Product Name | Memory - Flash - MT29F4G08ABAEAH4:E | Memory IC and Storage Component | Memory | Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NAND | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 63-VFBGA | ||
| Package Type | BGA; Bulk | 63-VFBGA | VFBGA | BGA; 63-VFBGA |