IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G08ABADAWP-ITX
Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F4G08ABADAWP-ITX
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 48-TSOP I
IC FLASH 4GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I
IC FLASH 4GBIT PARALLEL 48TSOP I
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 4GBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F4G08ABADAWP-ITX:D | MT29F4G08ABADAWP-ITX:D-ND | MT29F4G08ABADAWP-ITX:D | MT29F4G08ABADAWP-ITX:D | MT29F4G08ABADAWP-ITX:D | 80AH7774 | MT29F4G08ABADAWP-ITX:D | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F4G08ABADAWP-ITX:D | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH - NAND |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 512000 k | |||||||
| Address Bus Width | 8 bits |