Micron Technology, Inc. Memory - Flash - MT29F4G08ABADAWP:D MT29F4G08ABADAWP:D

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: MT29F4G08ABADAWP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML04G200TFA000; S34ML04G200TFV003; S34ML04G200TFA003; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Singapore, Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: MT29F4G08ABADAWP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML04G200TFA000; S34ML04G200TFV003; S34ML04G200TFA003; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Singapore, Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F4G08ABADAWP:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G08ABADAWP:D
Memory - Flash - MT29F4G08ABADAWP:D
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: MT29F4G08ABADAWP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML04G200TFA000; S34ML04G200TFV003; S34ML04G200TFA003; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Singapore, Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (512M x 8)
Family Name: MT29F4G08ABADAWP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML04G200TFA000; S34ML04G200TFV003; S34ML04G200TFA003;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore, Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Memory - MT29F4G08ABADAWP:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 48-TSOP I

FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 48-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F4G08ABADAWP:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G08ABADAWP:D
Memory IC and Storage Component 774-MT29F4G08ABADAWP:D
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G08ABADAWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABADAWP :D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G08ABADAWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABADAWP:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Memory - MT29F4G08ABADAWP:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F4G08ABADAWP:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G08ABADAWP:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G08ABADAWP:D
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site
Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron - 80AH7775 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron
80AH7775
Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron 80AH7775
FLASH MEMORY, 4GBIT, 0 TO 70DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, 0 TO 70DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F4G08ABADAWP:D-ND 774-MT29F4G08ABADAWP:D MT29F4G08ABADAWP:D MT29F4G08ABADAWP:D MT29F4G08ABADAWP:D MT29F4G08ABADAWP:D 80AH7775
Product Name Memory - Flash - MT29F4G08ABADAWP:D Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 48-TSOP I "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width) TSOP-I
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 0degC ~ 70degC (TA) 2.7V ~ 3.6V
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers