Manufacturer: Micron Technology Inc.
Technology: FLASH - NAND
Memory Size: 4Gb (512M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G08ABADAWP-AIT
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 48-TSOP I
FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I
IC FLASH 4GBIT PARALLEL 48TSOP I
IC FLASH 4GBIT PARALLEL 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F4G08ABADAWP-AITX:D TR | MT29F4G08ABADAWP-AITX:DTR-ND | MT29F4G08ABADAWP-AITX:D TR | MT29F4G08ABADAWP-AITX:D TR | MT29F4G08ABADAWP-AITX:D TR | |
| Product Name | Memory - Flash - MT29F4G08ABADAWP-AITX:D TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount | |
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 512000 k |