IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABADAH4-IT:
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (512M x 8)
Family Name: MT29F4G08ABADAH4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT29F4G08ABADAH4-IT:
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes
FLASH MEMORY, 4GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F4G08ABADAH4-IT:D | 557-1592-ND | MT29F4G08ABADAH4-IT:D | MT29F4G08ABADAH4-IT:D | 80AH7768 | 51AK1334 | MT29F4G08ABADAH4-IT:D | MT29F4G08ABADAH4-IT:D | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F4G08ABADAH4-IT:D | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 4Gbit, -40 To 85Deg C Rohs Compliant Micron | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; FLASH - NAND |
| Endurance | 100000 Write/Erase Cycles | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | |||
| Number of Words | 512000 k |