SLC NAND Flash Serial 3.3V 4G-bit 512M x 8 48-Pin TSOP Product overview: MT29F4G08AACWC:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08AACWC:C
Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: TSOP48
Reference Date Code: 0952+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-MT29F4G08AACWC:C | |
| Product Name | 3.3V Memory IC and Storage Component | Memory - MT29F4G08AACWC:C |
| Memory Category | Flash | |
| Operating Temperature | 0 C (32 F) | |
| Density | 4000000 kbits |