Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 80AH7765 | |
| Product Name | IT infrastructure Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash |