Micron Technology, Inc. Automotive 1.8V Memory IC and Storage Component MT29F4G01ABBFD12-AAT:F

Description
SLC NAND Flash Serial 1.8V 4G-bit 4G x 1 Automotive AEC-Q100 24-Pin TBGA Product overview: MT29F4G01ABBFD12-AAT :F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABBFD12 -AAT:F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLC NAND Flash Serial 1.8V 4G-bit 4G x 1 Automotive AEC-Q100 24-Pin TBGA Product overview: MT29F4G01ABBFD12-AAT :F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABBFD12 -AAT:F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.8V Memory IC and Storage Component - 774-MT29F4G01ABBFD12-AAT:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.8V Memory IC and Storage Component
774-MT29F4G01ABBFD12-AAT:F
Automotive 1.8V Memory IC and Storage Component 774-MT29F4G01ABBFD12-AAT:F
SLC NAND Flash Serial 1.8V 4G-bit 4G x 1 Automotive AEC-Q100 24-Pin TBGA Product overview: MT29F4G01ABBFD12-AAT :F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABBFD12 -AAT:F can be used for catalog matching and distributor lookup.

SLC NAND Flash Serial 1.8V 4G-bit 4G x 1 Automotive AEC-Q100 24-Pin TBGA Product overview: MT29F4G01ABBFD12-AAT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABBFD12-AAT:F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-MT29F4G01ABBFD12-AAT:F-ND - DigiKey
Thief River Falls, MN, United States
SLC 4GBIT SPI 1.8V 24TBGA AAT

SLC 4GBIT SPI 1.8V 24TBGA AAT

Buy Now Datasheet
Flash Memory, 4Gbit, -40 To 105Deg C; Flash Memory Type Micron - 80AH7764 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -40 To 105Deg C; Flash Memory Type Micron
80AH7764
Flash Memory, 4Gbit, -40 To 105Deg C; Flash Memory Type Micron 80AH7764
FLASH MEMORY, 4GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G01ABBFD12-AAT:F 557-MT29F4G01ABBFD12-AAT:F-ND 80AH7764
Product Name Automotive 1.8V Memory IC and Storage Component Memory Flash Memory, 4Gbit, -40 To 105Deg C; Flash Memory Type Micron
Memory Category Flash Flash Flash
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 4000000 kbits 4000000 kbits
Number of Words 4000000 k
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 16-3417-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details