Micron Technology, Inc. Memory MT29F4G01ABAFDWB-IT:F

Description
FLASH - NAND Memory IC 4Gb (4G x 1) SPI 8-UPDFN (8x6) (MLP8)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 4Gb (4G x 1) SPI 8-UPDFN (8x6) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F4G01ABAFDWB-IT:F-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (4G x 1) SPI 8-UPDFN (8x6) (MLP8)

FLASH - NAND Memory IC 4Gb (4G x 1) SPI 8-UPDFN (8x6) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Box Standard Package: 1,560 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (4G x 1) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UDFN Supplier Device Package: 8-UPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 69 pct. HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F4G01

Category: Integrated Circuits (ICs)>Memory
Package: Box
Standard Package: 1,560
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (4G x 1)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-UDFN
Supplier Device Package: 8-UPDFN (8x6) (MLP8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F4G01

Buy Now
Memory IC and Storage Component - 774-MT29F4G01ABAFDWB-IT:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G01ABAFDWB-IT:F
Memory IC and Storage Component 774-MT29F4G01ABAFDWB-IT:F
IC FLASH 4GBIT SPI 8UPDFN Product overview: MT29F4G01ABAFDWB-IT: F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABAFDWB -IT:F can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT SPI 8UPDFN Product overview: MT29F4G01ABAFDWB-IT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABAFDWB-IT:F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4GBIT SPI UPDFN

IC FLASH 4GBIT SPI UPDFN

Supplier's Site Datasheet
FLASH - NAND Memory IC 4Gbit SPI 8-UPDFN (8x6) (MLP8)

FLASH - NAND Memory IC 4Gbit SPI 8-UPDFN (8x6) (MLP8)

Buy Now
Flash Memory, 4Gbit, -40 To 85Deg C Rohs Compliant Micron - 31AK5907 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -40 To 85Deg C Rohs Compliant Micron
31AK5907
Flash Memory, 4Gbit, -40 To 85Deg C Rohs Compliant Micron 31AK5907
FLASH MEMORY, 4GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 4GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F4G01ABAFDWB-IT:F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G01ABAFDWB-IT:F
Integrated Circuits (ICs) - Memory - Memory MT29F4G01ABAFDWB-IT:F
IC FLASH 4GBIT SPI 8UPDFN

IC FLASH 4GBIT SPI 8UPDFN

Supplier's Site
IC FLASH 4GBIT SPI 8UPDFN

IC FLASH 4GBIT SPI 8UPDFN

Supplier's Site
Memory >> NAND FLASH - MT29F4G01ABAFDWB-IT:F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NAND FLASH
MT29F4G01ABAFDWB-IT:F
Memory >> NAND FLASH MT29F4G01ABAFDWB-IT:F
UPDFN-8 NAND FLASH ROHS

UPDFN-8 NAND FLASH ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F4G01ABAFDWB-IT:F-ND 774-MT29F4G01ABAFDWB-IT:F MT29F4G01ABAFDWB-IT:F MT29F4G01ABAFDWB-IT:F 31AK5907 MT29F4G01ABAFDWB-IT:F MT29F4G01ABAFDWB-IT:F MT29F4G01ABAFDWB-IT:F
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Flash Memory, 4Gbit, -40 To 85Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory >> NAND FLASH
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH - NAND Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN Box 8-UDFN 8-UDFN
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 8-UDFN 2.7V ~ 3.6V
Density 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Flash Memory - 1712188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - IS26KS512S-DPBLI00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 96 ns
Density 512000 kbits
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details