Micron Technology, Inc. Memory IC and Storage Component MT29F4G01ABAFD12-AAT:F TR

Description
IC FLASH 4GBIT SPI 24TPBGA Product overview: MT29F4G01ABAFD12-AAT :F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABAFD12 -AAT:F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4GBIT SPI 24TPBGA Product overview: MT29F4G01ABAFD12-AAT :F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABAFD12 -AAT:F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F4G01ABAFD12-AAT:F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G01ABAFD12-AAT:F TR
Memory IC and Storage Component 774-MT29F4G01ABAFD12-AAT:F TR
IC FLASH 4GBIT SPI 24TPBGA Product overview: MT29F4G01ABAFD12-AAT :F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABAFD12 -AAT:F TR can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT SPI 24TPBGA Product overview: MT29F4G01ABAFD12-AAT:F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01ABAFD12-AAT:F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-MT29F4G01ABAFD12-AAT:FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (4G x 1) SPI 24-T-PBGA (6x8)

FLASH - NAND Memory IC 4Gb (4G x 1) SPI 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - 557-MT29F4G01ABAFD12-AAT:FTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 4GBIT SPI 24TPBGA

IC FLASH 4GBIT SPI 24TPBGA

Buy Now Datasheet
Memory - 557-MT29F4G01ABAFD12-AAT:FTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 4GBIT SPI 24TPBGA

IC FLASH 4GBIT SPI 24TPBGA

Buy Now Datasheet
IC FLASH 4GBIT SPI 24TPBGA

IC FLASH 4GBIT SPI 24TPBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT29F4G01ABAFD12-AAT:F TR
IC FLASH 4GBIT SPI 24TPBGA

IC FLASH 4GBIT SPI 24TPBGA

Supplier's Site
FLASH - NAND Memory IC 4Gbit SPI 24-T-PBGA (6x8)

FLASH - NAND Memory IC 4Gbit SPI 24-T-PBGA (6x8)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G01ABAFD12-AAT:F TR 557-MT29F4G01ABAFD12-AAT:FTR-ND MT29F4G01ABAFD12-AAT:F TR MT29F4G01ABAFD12-AAT:F TR MT29F4G01ABAFD12-AAT:F TR
Product Name Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 1 bits
Package Type BGA; Tape & Reel (TR) 24-TBGA BGA BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL01GS-11DHV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers