Micron Technology, Inc. Memory IC and Storage Component MT29F4G01AAADDHC-ITX:D

Description
IC FLASH 4GBIT SPI 63VFBGA Product overview: MT29F4G01AAADDHC-ITX :D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01AAADDHC -ITX:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4GBIT SPI 63VFBGA Product overview: MT29F4G01AAADDHC-ITX :D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01AAADDHC -ITX:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F4G01AAADDHC-ITX:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G01AAADDHC-ITX:D
Memory IC and Storage Component 774-MT29F4G01AAADDHC-ITX:D
IC FLASH 4GBIT SPI 63VFBGA Product overview: MT29F4G01AAADDHC-ITX :D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01AAADDHC -ITX:D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT SPI 63VFBGA Product overview: MT29F4G01AAADDHC-ITX:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01AAADDHC-ITX:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F4G01AAADDHC-ITX:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G01AAADDHC-ITX:D
Memory - Flash - MT29F4G01AAADDHC-ITX:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 4Gb (4G x 1) SPI 63-VFBGA (10.5x13) Package: Reel - TR Package: 63-VFBGA Mounting: Surface Mount Family Name: MT29F4G01 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (10.5x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 4Gb (4G x 1) SPI 63-VFBGA (10.5x13)
Package: Reel - TR
Package: 63-VFBGA
Mounting: Surface Mount
Family Name: MT29F4G01
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (10.5x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0071

Buy Now
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7759 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7759
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7759
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G01AAADDHC-ITX:D 80AH7759
Product Name Memory IC and Storage Component Memory - Flash - MT29F4G01AAADDHC-ITX:D Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 63-VFBGA BGA; 63-VFBGA (10.5x13) VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Ic, Flash Mem, 32Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8297 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 32000 kbits
Package Type TSOP
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details