Micron Technology, Inc. Memory - Flash - MT29F4G01AAADDHC:D MT29F4G01AAADDHC:D

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (4G x 1) Part Status: Obsolete (End Of Life) Supplier Device Package: 63-VFBGA (10.5x13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: SPI Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,140 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: MT29F4G01
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (4G x 1) Part Status: Obsolete (End Of Life) Supplier Device Package: 63-VFBGA (10.5x13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: SPI Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,140 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: MT29F4G01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F4G01AAADDHC:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G01AAADDHC:D
Memory - Flash - MT29F4G01AAADDHC:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (4G x 1) Part Status: Obsolete (End Of Life) Supplier Device Package: 63-VFBGA (10.5x13) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: SPI Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,140 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: MT29F4G01

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (4G x 1)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 63-VFBGA (10.5x13)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: SPI
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,140
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: MT29F4G01

Buy Now
Memory IC and Storage Component - 774-MT29F4G01AAADDHC:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G01AAADDHC:D
Memory IC and Storage Component 774-MT29F4G01AAADDHC:D
IC FLASH 4GBIT SPI 63VFBGA Product overview: MT29F4G01AAADDHC:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01AAADDHC :D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT SPI 63VFBGA Product overview: MT29F4G01AAADDHC:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G01AAADDHC:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F4G01AAADDHC:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (4G x 1) SPI 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gb (4G x 1) SPI 63-VFBGA (10.5x13)

Buy Now Datasheet
Memory - MT29F4G01AAADDHC:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit SPI 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gbit SPI 63-VFBGA (10.5x13)

Buy Now
IC FLASH 4GBIT SPI 63VFBGA

IC FLASH 4GBIT SPI 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F4G01AAADDHC:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G01AAADDHC:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G01AAADDHC:D
IC FLASH 4GBIT SPI 63VFBGA

IC FLASH 4GBIT SPI 63VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G01AAADDHC:D MT29F4G01AAADDHC:D-ND MT29F4G01AAADDHC:D MT29F4G01AAADDHC:D MT29F4G01AAADDHC:D
Product Name Memory - Flash - MT29F4G01AAADDHC:D Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - 520966231136 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers