Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NAND
Density: 32 Gb
Word Size: 8 b
Number of Pins: 48
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | OEM Parts - OEM Parts (M - N) - MT29F32G08FAAWP:A |