Micron Technology, Inc. Memory - Flash - MT29F32G08CFACBWP-12:C MT29F32G08CFACBWP-12:C

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete(EOL) Family Name: MT29F32G08CFACBWP Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F32G08CFACBWP-12 Z:C; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete(EOL) Family Name: MT29F32G08CFACBWP Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F32G08CFACBWP-12 Z:C; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F32G08CFACBWP-12:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F32G08CFACBWP-12:C
Memory - Flash - MT29F32G08CFACBWP-12:C
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete(EOL) Family Name: MT29F32G08CFACBWP Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F32G08CFACBWP-12 Z:C; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F32G08CFACBWP
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 83MHz
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F32G08CFACBWP-12Z:C;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F32G08CFACBWP-12:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F32G08CFACBWP-12:C
Memory IC and Storage Component 774-MT29F32G08CFACBWP-12:C
IC FLASH 32GBIT PAR 48TSOP I Product overview: MT29F32G08CFACBWP-12 :C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08CFACBW P-12:C can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT PAR 48TSOP I Product overview: MT29F32G08CFACBWP-12:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08CFACBWP-12:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 32GBIT PAR 48TSOP I

IC FLASH 32GBIT PAR 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08CFACBWP-12:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08CFACBWP-12:C
Integrated Circuits (ICs) - Memory - Memory MT29F32G08CFACBWP-12:C
IC FLASH 32GBIT PAR 48TSOP I

IC FLASH 32GBIT PAR 48TSOP I

Supplier's Site
FLASH - NAND Memory IC 32Gbit Parallel 83 MHz 48-TSOP I

FLASH - NAND Memory IC 32Gbit Parallel 83 MHz 48-TSOP I

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F32G08CFACBWP-12:C MT29F32G08CFACBWP-12:C MT29F32G08CFACBWP-12:C MT29F32G08CFACBWP-12:C
Product Name Memory - Flash - MT29F32G08CFACBWP-12:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFA041 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 71124S15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details