IC FLASH 32GBIT PAR 48TSOP I Product overview: MT29F32G08CBADBWP-12
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 83MHz
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 32GBIT PAR 48TSOP I
FLASH - NAND Memory IC 32Gbit Parallel 83 MHz 48-TSOP I
MLC32G4GX8TSOP, TRAY ROHS COMPLIANT: YES
IC FLASH 32GBIT PAR 48TSOP I
IC FLASH 32GBIT PAR 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F32G08CBADBWP-12IT:D | MT29F32G08CBADBWP-12IT:D | MT29F32G08CBADBWP-12IT:D | 80AH7757 | MT29F32G08CBADBWP-12IT:D | MT29F32G08CBADBWP-12IT:D | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F32G08CBADBWP-12IT:D | Memory | Memory | Mlc32G4Gx8Tsop, Tray Rohs Compliant Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tray | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) |