Micron Technology, Inc. 3.3V Memory IC and Storage Component MT29F32G08CBACAWP:C

Description
MLC NAND Flash Parallel 3.3V 32G-bit 4G x 8 48-Pin TSOP / IC FLASH 32G PARALLEL 48TSOP I Product overview: MT29F32G08CBACAWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08CBACAW P:C can be used for catalog matching and distributor lookup.
Request a Quote
Description
MLC NAND Flash Parallel 3.3V 32G-bit 4G x 8 48-Pin TSOP / IC FLASH 32G PARALLEL 48TSOP I Product overview: MT29F32G08CBACAWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08CBACAW P:C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-MT29F32G08CBACAWP:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-MT29F32G08CBACAWP:C
3.3V Memory IC and Storage Component 774-MT29F32G08CBACAWP:C
MLC NAND Flash Parallel 3.3V 32G-bit 4G x 8 48-Pin TSOP / IC FLASH 32G PARALLEL 48TSOP I Product overview: MT29F32G08CBACAWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08CBACAW P:C can be used for catalog matching and distributor lookup.

MLC NAND Flash Parallel 3.3V 32G-bit 4G x 8 48-Pin TSOP / IC FLASH 32G PARALLEL 48TSOP I Product overview: MT29F32G08CBACAWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08CBACAWP:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F32G08CBACAWP:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F32G08CBACAWP:C
Memory - Flash - MT29F32G08CBACAWP:C
Manufacturer: Micron Technology Inc. Packaging: Tube Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Family Name: MT29F32G08CBACAWP Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): MT29F32G08CBACAWP:C TR; MT29F32G08CBACAWP-Z: C; MT29F32G08CBADAWP:D; MT29F32G08CBADBWPR:D ; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MT29F32G08 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Family Name: MT29F32G08CBACAWP
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): MT29F32G08CBACAWP:C TR; MT29F32G08CBACAWP-Z:C; MT29F32G08CBADAWP:D; MT29F32G08CBADBWPR:D;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: MT29F32G08
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT29F32G08CBACAWP:C
Product Name 3.3V Memory IC and Storage Component Memory - Flash - MT29F32G08CBACAWP:C
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 579287-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details