Micron Technology, Inc. Memory - Flash - MT29F32G08CBAAAWP:A MT29F32G08CBAAAWP:A

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 3.7 GB Density: 32 Gb Word Size: 8 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Nominal Supply Voltage (DC): 3.3 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 3.7 GB Density: 32 Gb Word Size: 8 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Nominal Supply Voltage (DC): 3.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F32G08CBAAAWP:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F32G08CBAAAWP:A
Memory - Flash - MT29F32G08CBAAAWP:A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 3.7 GB Density: 32 Gb Word Size: 8 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Nominal Supply Voltage (DC): 3.3 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Size: 3.7 GB
Density: 32 Gb
Word Size: 8 b
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Nominal Supply Voltage (DC): 3.3 V

Buy Now
3.3V Memory IC and Storage Component - 774-MT29F32G08CBAAAWP:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-MT29F32G08CBAAAWP:A
3.3V Memory IC and Storage Component 774-MT29F32G08CBAAAWP:A
4GX8 Nand Flash Plastic TSOP 3.3V Asynch/page Read Mass Storage Product overview: MT29F32G08CBAAAWP:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08CBAAAW P:A can be used for catalog matching and distributor lookup.

4GX8 Nand Flash Plastic TSOP 3.3V Asynch/page Read Mass Storage Product overview: MT29F32G08CBAAAWP:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08CBAAAWP:A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT29F32G08CBAAAWP:A
Product Name Memory - Flash - MT29F32G08CBAAAWP:A 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 32000000 kbits 32000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details