Micron Technology, Inc. Memory MT29F32G08AFACAWP:C

Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 48-TSOP I
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 48-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F32G08AFACAWP:C-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 48-TSOP I

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 48-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F32G08AFACAWP:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F32G08AFACAWP:C
Memory IC and Storage Component 774-MT29F32G08AFACAWP:C
IC FLASH 32GBIT PAR 48TSOP I Product overview: MT29F32G08AFACAWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AFACAW P:C can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT PAR 48TSOP I Product overview: MT29F32G08AFACAWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AFACAWP:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F32G08AFACAWP:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F32G08AFACAWP:C
Memory - Flash - MT29F32G08AFACAWP:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: MT29F32G08 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: MT29F32G08
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLSH 32GBIT PARALLEL 48TSOP I

IC FLSH 32GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08AFACAWP:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08AFACAWP:C
Integrated Circuits (ICs) - Memory - Memory MT29F32G08AFACAWP:C
IC FLASH 32GBIT PAR 48TSOP I

IC FLASH 32GBIT PAR 48TSOP I

Supplier's Site
IC FLSH 32GBIT PARALLEL 48TSOP I

IC FLSH 32GBIT PARALLEL 48TSOP I

Supplier's Site
Memory - MT29F32G08AFACAWP:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 32Gbit Parallel 48-TSOP I

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F32G08AFACAWP:C-ND 774-MT29F32G08AFACAWP:C MT29F32G08AFACAWP:C MT29F32G08AFACAWP:C MT29F32G08AFACAWP:C MT29F32G08AFACAWP:C
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F32G08AFACAWP:C Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile FLASH - NAND Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - S25FL116K0XMFV041-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details