Micron Technology, Inc. Memory - Flash - MT29F32G08AECCBH1-10Z:C MT29F32G08AECCBH1-10Z:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100 MHz 100-VBGA (12x18) Package: Tray Package: 100-VBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F32G08 Categories: Integrated Circuits (ICs) Case / Package: 100-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100 MHz 100-VBGA (12x18) Package: Tray Package: 100-VBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F32G08 Categories: Integrated Circuits (ICs) Case / Package: 100-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F32G08AECCBH1-10Z:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F32G08AECCBH1-10Z:C
Memory - Flash - MT29F32G08AECCBH1-10Z:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100 MHz 100-VBGA (12x18) Package: Tray Package: 100-VBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F32G08 Categories: Integrated Circuits (ICs) Case / Package: 100-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100 MHz 100-VBGA (12x18)
Package: Tray
Package: 100-VBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F32G08
Categories: Integrated Circuits (ICs)
Case / Package: 100-VBGA (12x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory - MT29F32G08AECCBH1-10Z:C-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F32G08AECCBH1-10Z:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F32G08AECCBH1-10Z:C
Memory IC and Storage Component 774-MT29F32G08AECCBH1-10Z:C
IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECCBH1-10 Z:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECCBH 1-10Z:C can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECCBH1-10Z:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECCBH1-10Z:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08AECCBH1-10Z:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08AECCBH1-10Z:C
Integrated Circuits (ICs) - Memory - Memory MT29F32G08AECCBH1-10Z:C
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F32G08AECCBH1-10Z:C-ND 774-MT29F32G08AECCBH1-10Z:C MT29F32G08AECCBH1-10Z:C MT29F32G08AECCBH1-10Z:C MT29F32G08AECCBH1-10Z:C
Product Name Memory - Flash - MT29F32G08AECCBH1-10Z:C Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 100-VBGA (12x18) 100-VBGA BGA; Tray BGA; 100-VBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 100-VBGA
Density 32000000 kbits 32000000 kbits 32000000 kbits 32000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory IC and Storage Component - 774-EAN62691701 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
View Details
3 suppliers