Micron Technology, Inc. Memory IC and Storage Component MT29F32G08AECCBH1-10:C

Description
IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECCBH1-10 :C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECCBH 1-10:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECCBH1-10 :C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECCBH 1-10:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F32G08AECCBH1-10:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F32G08AECCBH1-10:C
Memory IC and Storage Component 774-MT29F32G08AECCBH1-10:C
IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECCBH1-10 :C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECCBH 1-10:C can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECCBH1-10:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECCBH1-10:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F32G08AECCBH1-10:C-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory - MT29F32G08AECCBH1-10:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT29F32G08AECCBH1-10:C
Memory - MT29F32G08AECCBH1-10:C
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 13+

Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 13+

Buy Now
FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08AECCBH1-10:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08AECCBH1-10:C
Integrated Circuits (ICs) - Memory - Memory MT29F32G08AECCBH1-10:C
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F32G08AECCBH1-10:C MT29F32G08AECCBH1-10:C-ND MT29F32G08AECCBH1-10:C MT29F32G08AECCBH1-10:C MT29F32G08AECCBH1-10:C
Product Name Memory IC and Storage Component Memory Memory - MT29F32G08AECCBH1-10:C Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL127SABNFI101 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 593153-001-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers