Micron Technology, Inc. Memory MT29F32G08AECCBH1-10:C TR

Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F32G08AECCBH1-10:CTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F32G08AECCBH1-10:C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F32G08AECCBH1-10:C TR
Memory IC and Storage Component 774-MT29F32G08AECCBH1-10:C TR
IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECCBH1-10 :C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECCBH 1-10:C TR can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECCBH1-10:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECCBH1-10:C TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F32G08AECCBH1-10:C TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F32G08AECCBH1-10:C TR
Memory - Flash - MT29F32G08AECCBH1-10:C TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 100MHz
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site
FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08AECCBH1-10:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08AECCBH1-10:C TR
Integrated Circuits (ICs) - Memory - Memory MT29F32G08AECCBH1-10:C TR
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F32G08AECCBH1-10:CTR-ND 774-MT29F32G08AECCBH1-10:C TR MT29F32G08AECCBH1-10:C TR MT29F32G08AECCBH1-10:C TR MT29F32G08AECCBH1-10:C TR
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F32G08AECCBH1-10:C TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - S25FL032P0XNFI001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
4 suppliers
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details