Micron Technology, Inc. Memory MT29F32G08AECBBH1-12IT:B

Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 83MHz 100-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 83MHz 100-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F32G08AECBBH1-12IT:B-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 83MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 83MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F32G08AECBBH1-12IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F32G08AECBBH1-12IT:B
Memory IC and Storage Component 774-MT29F32G08AECBBH1-12IT:B
IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECBBH1-12 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECBBH 1-12IT:B can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECBBH1-12IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08AECBBH1-12IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 100-VBGA Supplier Device Package: 100-VBGA (12x18) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 83 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F32G08 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 100-VBGA
Supplier Device Package: 100-VBGA (12x18)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 83 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F32G08
Product Status: Obsolete

Buy Now
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 32Gbit Parallel 83 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gbit Parallel 83 MHz 100-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08AECBBH1-12IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08AECBBH1-12IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F32G08AECBBH1-12IT:B
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F32G08AECBBH1-12IT:B-ND 774-MT29F32G08AECBBH1-12IT:B MT29F32G08AECBBH1-12IT:B MT29F32G08AECBBH1-12IT:B MT29F32G08AECBBH1-12IT:B
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details