Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 83 MHz 100-VBGA (12x18)
Package: Bulk
Package: 100-VBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F32G08
Categories: Integrated Circuits (ICs)
Case / Package: 100-VBGA (12x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08AECBBH1-12
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 83MHz 100-VBGA (12x18)
IC FLASH 32GBIT PARALLEL 100VBGA
FLASH - NAND Memory IC 32Gbit Parallel 83 MHz 100-VBGA (12x18)
IC FLASH 32GBIT PARALLEL 100VBGA
IC FLASH 32GBIT PARALLEL 100VBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F32G08AECBBH1-12:B | MT29F32G08AECBBH1-12:B-ND | MT29F32G08AECBBH1-12:B | MT29F32G08AECBBH1-12:B | MT29F32G08AECBBH1-12:B | MT29F32G08AECBBH1-12:B | |
| Product Name | Memory - Flash - MT29F32G08AECBBH1-12:B | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; 100-VBGA (12x18) | BGA; Bulk | 100-VBGA | 100-VBGA | BGA; 100-VBGA |