Micron Technology, Inc. Memory MT29F32G08ABCDBJ4-6ITR:D

Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 166MHz 132-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 166MHz 132-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F32G08ABCDBJ4-6ITR:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 166MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 166MHz 132-VBGA (12x18)

Buy Now Datasheet
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
IC FLASH 32GBIT PARALLEL 132VBGA

IC FLASH 32GBIT PARALLEL 132VBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 32Gbit Parallel 166 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 32Gbit Parallel 166 MHz 132-VBGA (12x18)

Buy Now
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7755 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7755
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7755
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site
IC FLASH 32GBIT PAR 132VBGA

IC FLASH 32GBIT PAR 132VBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08ABCDBJ4-6ITR:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08ABCDBJ4-6ITR:D
Integrated Circuits (ICs) - Memory - Memory MT29F32G08ABCDBJ4-6ITR:D
IC FLASH 32GBIT PAR 132VBGA

IC FLASH 32GBIT PAR 132VBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F32G08ABCDBJ4-6ITR:D-ND MT29F32G08ABCDBJ4-6ITR:D MT29F32G08ABCDBJ4-6ITR:D 80AH7755 MT29F32G08ABCDBJ4-6ITR:D MT29F32G08ABCDBJ4-6ITR:D
Product Name Memory IT infrastructure Memory Memory Memory Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH Flash Flash; FLASH - NAND Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 132-VBGA BGA; 132-VBGA VBGA 132-VBGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - S25FL129P0XMFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details