Micron Technology, Inc. Memory MT29F32G08ABCDBJ4-6IT:D TR

Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 166MHz 132-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 166MHz 132-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F32G08ABCDBJ4-6IT:DTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 166MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 166MHz 132-VBGA (12x18)

Buy Now Datasheet
IC FLASH 32GBIT PARALLEL 132VBGA

IC FLASH 32GBIT PARALLEL 132VBGA

Supplier's Site
FLASH - NAND Memory IC 32Gbit Parallel 166 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 32Gbit Parallel 166 MHz 132-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08ABCDBJ4-6IT:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08ABCDBJ4-6IT:D TR
Integrated Circuits (ICs) - Memory - Memory MT29F32G08ABCDBJ4-6IT:D TR
IC FLASH 32GBIT PAR 132VBGA

IC FLASH 32GBIT PAR 132VBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F32G08ABCDBJ4-6IT:DTR-ND MT29F32G08ABCDBJ4-6IT:D TR MT29F32G08ABCDBJ4-6IT:D TR MT29F32G08ABCDBJ4-6IT:D TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - MD28F010-20/B - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; PDIP32
View Details
6 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details