Micron Technology, Inc. Memory MT29F32G08ABCABH1-10ITZ:A

Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1801-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory - MT29F32G08ABCABH1-10ITZ:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT29F32G08ABCABH1-10ITZ:A
Memory - MT29F32G08ABCABH1-10ITZ:A
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F32G08ABCABH1-10ITZ:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F32G08ABCABH1-10ITZ:A
Memory IC and Storage Component 774-MT29F32G08ABCABH1-10ITZ:A
IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08ABCABH1-10 ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08ABCABH 1-10ITZ:A can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT PARALLEL 100VBGA Product overview: MT29F32G08ABCABH1-10ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F32G08ABCABH1-10ITZ:A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08ABCABH1-10ITZ:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08ABCABH1-10ITZ:A
Integrated Circuits (ICs) - Memory - Memory MT29F32G08ABCABH1-10ITZ:A
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7754 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7754
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7754
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1801-ND 774-MT29F32G08ABCABH1-10ITZ:A MT29F32G08ABCABH1-10ITZ:A MT29F32G08ABCABH1-10ITZ:A 80AH7754 MT29F32G08ABCABH1-10ITZ:A MT29F32G08ABCABH1-10ITZ:A
Product Name Memory Memory - MT29F32G08ABCABH1-10ITZ:A Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash Flash; FLASH Flash; FLASH - NAND
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 100-VBGA BGA; Tray VBGA BGA; 100-VBGA 100-VBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Endurance 60000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 448-S25FL064LABMFV010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details