Micron Technology, Inc. Memory MT29F32G08ABCABH1-10ITZ:A TR

Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F32G08ABCABH1-10ITZ:ATR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F32G08ABCABH1-10ITZ:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F32G08ABCABH1-10ITZ:A TR
Integrated Circuits (ICs) - Memory - Memory MT29F32G08ABCABH1-10ITZ:A TR
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site
IC FLASH 32GBIT PARALLEL 100VBGA

IC FLASH 32GBIT PARALLEL 100VBGA

Supplier's Site
FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 32Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F32G08ABCABH1-10ITZ:ATR-ND MT29F32G08ABCABH1-10ITZ:A TR MT29F32G08ABCABH1-10ITZ:A TR MT29F32G08ABCABH1-10ITZ:A TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers