IC FLASH 32GBIT PAR 48TSOP I Product overview: MT29F32G08ABAAAWP-IT
IC FLASH 32GBIT PAR 48TSOP I
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 48-TSOP I
IC FLASH 32GBIT PAR 48TSOP I
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 32Gb (4G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC FLSH 32GBIT PARALLEL 48TSOP I
IC FLASH 32GBIT PAR 48TSOP I
FLASH - NAND Memory IC 32Gbit Parallel 48-TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F32G08ABAAAWP-ITZ:A TR | MT29F32G08ABAAAWP-ITZ:ATRDKR-ND | MT29F32G08ABAAAWP-ITZ:A TR | MT29F32G08ABAAAWP-ITZ:A TR | MT29F32G08ABAAAWP-ITZ:A TR | |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - MT29F32G08ABAAAWP-ITZ:A TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | ||
| Number of Words | 4000000 k | |||||
| Address Bus Width | 8 bits |