Micron Technology, Inc. IT infrastructure Memory MT29F2T08EMHBFJ4-T:B

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
Flash Memory, 2Tbit, 0 To 70Deg C; Flash Memory Type Micron - 80AH7745 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Tbit, 0 To 70Deg C; Flash Memory Type Micron
80AH7745
Flash Memory, 2Tbit, 0 To 70Deg C; Flash Memory Type Micron 80AH7745
FLASH MEMORY, 2TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:2048Gbit; Flash Memory Configuration:256G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:2048Gbit; Flash Memory Configuration:256G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F2T08EMHBFJ4-T:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2T08EMHBFJ4-T:B
Integrated Circuits (ICs) - Memory - Memory MT29F2T08EMHBFJ4-T:B
IC FLASH 2TBIT PARALLEL 132VBGA

IC FLASH 2TBIT PARALLEL 132VBGA

Supplier's Site
Memory - MT29F2T08EMHBFJ4-T:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (TLC) Memory IC 2Tbit Parallel 132-VBGA (12x18)

FLASH - NAND (TLC) Memory IC 2Tbit Parallel 132-VBGA (12x18)

Buy Now
IC FLASH 2TB PARALLEL 132VBGA

IC FLASH 2TB PARALLEL 132VBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 80AH7745 MT29F2T08EMHBFJ4-T:B MT29F2T08EMHBFJ4-T:B MT29F2T08EMHBFJ4-T:B
Product Name IT infrastructure Memory Flash Memory, 2Tbit, 0 To 70Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Density 2048000000 kbits 2000000000 kbits 2000000000 kbits 2000000000 kbits
Package Type VBGA BGA; 132-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - IS29GL01GS-11DHV023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers