Micron Technology, Inc. Memory IC and Storage Component MT29F2T08EMHAFJ4-3T:A

Description
IC FLASH 2TBIT PARALLEL 132VBGA Product overview: MT29F2T08EMHAFJ4-3T: A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08EMHAFJ4 -3T:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2TBIT PARALLEL 132VBGA Product overview: MT29F2T08EMHAFJ4-3T: A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08EMHAFJ4 -3T:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F2T08EMHAFJ4-3T:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2T08EMHAFJ4-3T:A
Memory IC and Storage Component 774-MT29F2T08EMHAFJ4-3T:A
IC FLASH 2TBIT PARALLEL 132VBGA Product overview: MT29F2T08EMHAFJ4-3T: A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08EMHAFJ4 -3T:A can be used for catalog matching and distributor lookup.

IC FLASH 2TBIT PARALLEL 132VBGA Product overview: MT29F2T08EMHAFJ4-3T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08EMHAFJ4-3T:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2T08EMHAFJ4-3T:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2T08EMHAFJ4-3T:A
Memory - Flash - MT29F2T08EMHAFJ4-3T:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 2Tb (256G x 8) Parallel 333 MHz 132-VBGA (12x18) Package: 132-VBGA Package: Tray Mounting: Surface Mount Family Name: MT29F2T08 Categories: Integrated Circuits (ICs) Case / Package: 132-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 2Tb (256G x 8) Parallel 333 MHz 132-VBGA (12x18)
Package: 132-VBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT29F2T08
Categories: Integrated Circuits (ICs)
Case / Package: 132-VBGA (12x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Flash Memory, 2Tbit, 0 To 70Deg C; Flash Memory Type Micron - 80AH7743 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Tbit, 0 To 70Deg C; Flash Memory Type Micron
80AH7743
Flash Memory, 2Tbit, 0 To 70Deg C; Flash Memory Type Micron 80AH7743
FLASH MEMORY, 2TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:2048Gbit; Flash Memory Configuration:256G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:333MHz RoHS Compliant: Yes

FLASH MEMORY, 2TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:2048Gbit; Flash Memory Configuration:256G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:333MHz RoHS Compliant: Yes

Supplier's Site
IC FLASH 2TB PARALLEL 132VBGA

IC FLASH 2TB PARALLEL 132VBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 2Tbit Parallel 333 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 2Tbit Parallel 333 MHz 132-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F2T08EMHAFJ4-3T:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2T08EMHAFJ4-3T:A
Integrated Circuits (ICs) - Memory - Memory MT29F2T08EMHAFJ4-3T:A
IC FLASH 2TBIT PARALLEL 132VBGA

IC FLASH 2TBIT PARALLEL 132VBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2T08EMHAFJ4-3T:A 80AH7743 MT29F2T08EMHAFJ4-3T:A MT29F2T08EMHAFJ4-3T:A MT29F2T08EMHAFJ4-3T:A
Product Name Memory IC and Storage Component Memory - Flash - MT29F2T08EMHAFJ4-3T:A Flash Memory, 2Tbit, 0 To 70Deg C; Flash Memory Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tray BGA; 132-VBGA (12x18) VBGA BGA; 132-VBGA
Supply Voltage 3.6V; 2.5V ~ 3.6V 3.6V; 2.5V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers