Micron Technology, Inc. Memory - Flash - MT29F2T08CTCCBJ7-6R:C MT29F2T08CTCCBJ7-6R:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 2Tb (256G x 8) Parallel 167 MHz 152-LBGA (14x18) Package: Tray Package: 152-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F2T08 Categories: Integrated Circuits (ICs) Case / Package: 152-LBGA (14x18) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 980 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 2Tb (256G x 8) Parallel 167 MHz 152-LBGA (14x18) Package: Tray Package: 152-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F2T08 Categories: Integrated Circuits (ICs) Case / Package: 152-LBGA (14x18) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 980 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F2T08CTCCBJ7-6R:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2T08CTCCBJ7-6R:C
Memory - Flash - MT29F2T08CTCCBJ7-6R:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 2Tb (256G x 8) Parallel 167 MHz 152-LBGA (14x18) Package: Tray Package: 152-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F2T08 Categories: Integrated Circuits (ICs) Case / Package: 152-LBGA (14x18) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 980 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 2Tb (256G x 8) Parallel 167 MHz 152-LBGA (14x18)
Package: Tray
Package: 152-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F2T08
Categories: Integrated Circuits (ICs)
Case / Package: 152-LBGA (14x18)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 980
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Memory IC and Storage Component - 774-MT29F2T08CTCCBJ7-6R:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2T08CTCCBJ7-6R:C
Memory IC and Storage Component 774-MT29F2T08CTCCBJ7-6R:C
IC FLASH 2TB PARALLEL 152LBGA Product overview: MT29F2T08CTCCBJ7-6R: C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08CTCCBJ7 -6R:C can be used for catalog matching and distributor lookup.

IC FLASH 2TB PARALLEL 152LBGA Product overview: MT29F2T08CTCCBJ7-6R:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08CTCCBJ7-6R:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 2TB PARALLEL 152LBGA

IC FLASH 2TB PARALLEL 152LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2T08CTCCBJ7-6R:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2T08CTCCBJ7-6R:C
Integrated Circuits (ICs) - Memory - Memory MT29F2T08CTCCBJ7-6R:C
IC FLASH 2TB PARALLEL 152LBGA

IC FLASH 2TB PARALLEL 152LBGA

Supplier's Site
FLASH - NAND Memory IC 2Tbit Parallel 167 MHz 152-LBGA (14x18)

FLASH - NAND Memory IC 2Tbit Parallel 167 MHz 152-LBGA (14x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2T08CTCCBJ7-6R:C MT29F2T08CTCCBJ7-6R:C MT29F2T08CTCCBJ7-6R:C MT29F2T08CTCCBJ7-6R:C
Product Name Memory - Flash - MT29F2T08CTCCBJ7-6R:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 152-LBGA (14x18) BGA; Tray BGA; 152-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 29705APCB - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers