Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT29F2T08CTCBBJ7-6C:B

Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Tb (256G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 152-LBGA Supplier Device Package: 152-LBGA (14x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F2T08 Product Status: Obsolete
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Tb (256G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 152-LBGA Supplier Device Package: 152-LBGA (14x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F2T08 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Tb (256G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 152-LBGA Supplier Device Package: 152-LBGA (14x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F2T08 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Tb (256G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 152-LBGA
Supplier Device Package: 152-LBGA (14x18)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 167 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F2T08
Product Status: Obsolete

Buy Now
Memory IC and Storage Component - 774-MT29F2T08CTCBBJ7-6C:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2T08CTCBBJ7-6C:B
Memory IC and Storage Component 774-MT29F2T08CTCBBJ7-6C:B
IC FLASH 2TB PARALLEL 152LBGA Product overview: MT29F2T08CTCBBJ7-6C: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08CTCBBJ7 -6C:B can be used for catalog matching and distributor lookup.

IC FLASH 2TB PARALLEL 152LBGA Product overview: MT29F2T08CTCBBJ7-6C:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08CTCBBJ7-6C:B can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND Memory IC 2Tbit Parallel 167 MHz 152-LBGA (14x18)

FLASH - NAND Memory IC 2Tbit Parallel 167 MHz 152-LBGA (14x18)

Buy Now
IC FLASH 2TB PARALLEL 152LBGA

IC FLASH 2TB PARALLEL 152LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2T08CTCBBJ7-6C:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2T08CTCBBJ7-6C:B
Integrated Circuits (ICs) - Memory - Memory MT29F2T08CTCBBJ7-6C:B
IC FLASH 2TB PARALLEL 152LBGA

IC FLASH 2TB PARALLEL 152LBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2T08CTCBBJ7-6C:B MT29F2T08CTCBBJ7-6C:B MT29F2T08CTCBBJ7-6C:B MT29F2T08CTCBBJ7-6C:B
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 40060530 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers