Micron Technology, Inc. Memory IC and Storage Component MT29F2G16ABDHC:D TR

Description
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABDHC:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABDHC:D TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABDHC:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABDHC:D TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F2G16ABDHC:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G16ABDHC:D TR
Memory IC and Storage Component 774-MT29F2G16ABDHC:D TR
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABDHC:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABDHC:D TR can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABDHC:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABDHC:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1360-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)

Buy Now Datasheet
Memory - Flash - MT29F2G16ABDHC:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G16ABDHC:D TR
Memory - Flash - MT29F2G16ABDHC:D TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2G16ABDHC:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G16ABDHC:D TR
Integrated Circuits (ICs) - Memory - Memory MT29F2G16ABDHC:D TR
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
Memory - MT29F2G16ABDHC:D TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)

Buy Now Datasheet
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2G16ABDHC:D TR 557-1360-2-ND MT29F2G16ABDHC:D TR MT29F2G16ABDHC:D TR MT29F2G16ABDHC:D TR
Product Name Memory IC and Storage Component Memory Memory - Flash - MT29F2G16ABDHC:D TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details