Micron Technology, Inc. Memory MT29F2G16ABBGAH4-AIT:G

Description
FLASH - NAND (SLC) Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND (SLC) Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT29F2G16ABBGAH4-AIT:G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2G16ABBGAH4-AIT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G16ABBGAH4-AIT:G
Integrated Circuits (ICs) - Memory - Memory MT29F2G16ABBGAH4-AIT:G
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 2Gbit Parallel 63-VFBGA (9x11)

Buy Now
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7739 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7739
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7739
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:128M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:128M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT29F2G16ABBGAH4-AIT:G-ND MT29F2G16ABBGAH4-AIT:G MT29F2G16ABBGAH4-AIT:G MT29F2G16ABBGAH4-AIT:G 80AH7739
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Flash Flash; Non-Volatile Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 63-VFBGA BGA; 63-VFBGA VFBGA
Supply Voltage 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120101QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details