Micron Technology, Inc. Memory IC and Storage Component MT29F2G16ABBEAHC-IT:E TR

Description
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC-IT: E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAHC -IT:E TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC-IT: E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAHC -IT:E TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F2G16ABBEAHC-IT:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G16ABBEAHC-IT:E TR
Memory IC and Storage Component 774-MT29F2G16ABBEAHC-IT:E TR
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC-IT: E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAHC -IT:E TR can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC-IT:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAHC-IT:E TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2G16ABBEAHC-IT:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G16ABBEAHC-IT:E TR
Memory - Flash - MT29F2G16ABBEAHC-IT:E TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (128M x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (10.5x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (128M x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (10.5x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Memory - 557-1542-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2G16ABBEAHC-IT:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G16ABBEAHC-IT:E TR
Integrated Circuits (ICs) - Memory - Memory MT29F2G16ABBEAHC-IT:E TR
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2G16ABBEAHC-IT:E TR 557-1542-2-ND MT29F2G16ABBEAHC-IT:E TR MT29F2G16ABBEAHC-IT:E TR MT29F2G16ABBEAHC-IT:E TR
Product Name Memory IC and Storage Component Memory - Flash - MT29F2G16ABBEAHC-IT:E TR Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details