FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC-AIT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 63-VFBGA
Supplier Device Package: 63-VFBGA (10.5x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F2G16
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1862-2-ND | 774-MT29F2G16ABBEAHC-AIT:E TR | MT29F2G16ABBEAHC-AIT:E TR | MT29F2G16ABBEAHC-AIT:E TR | MT29F2G16ABBEAHC-AIT:E TR | MT29F2G16ABBEAHC-AIT:E TR | |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 63-VFBGA | BGA; Tape & Reel (TR) | BGA; 63-VFBGA | 63-VFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount | |
| Endurance | 100000 Write/Erase Cycles |